Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2027MJGB
TLE2027MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2027MJGB Datasheet
History Price: Active
In Stock: 23565
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2027MJGB vs TLE2071ACPG4
Part No
TLE2027MJGB
TLE2071ACPG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
45V/μs
Gain Bandwidth Product
13 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
20 pA
Voltage - Input Offset
20 μV
470 μV
Current - Supply
3.8mA
1.7mA
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
8 V
4.5 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP