Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Slew Rate
2.8V/μs
0.7V/μs
Gain Bandwidth Product
13 MHz
2.8 MHz
Current - Input Bias
15 nA
35 nA
Voltage - Input Offset
20 μV
500 μV
Current - Supply
3.8mA
1.05mA (x4 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-CDIP
16-SOIC