Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Amplifier Type
General Purpose
General Purpose
Slew Rate
2.8V/μs
0.65V/μs
Gain Bandwidth Product
13 MHz
2 MHz
Current - Input Bias
15 nA
25 nA
Voltage - Input Offset
20 μV
150 μV
Current - Supply
3.8mA
240μA
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-CDIP
8-TSSOP