☰
TLE2024CNE4
TLE2024CNE4
Active
Description:  QUAD PRECISION LOW-POWER SINGLE
Manufacturer:  Texas Instruments
Datasheet:   TLE2024CNE4 Datasheet
History Price: $3.75056
In Stock: 26725
TLE2024CNE4 vs TLE2024CDWR
Series
Automotive, AEC-Q100
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
No
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
2.8 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
45 nA
Voltage - Input Offset
-
1 mV
Current - Supply
1.05mA
1.05mA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
16-SOIC