☰
TLE2024BCN
TLE2024BCN
Obsolete
Description:  EXCALIBUR LOW POWER OP AMP
Manufacturer:  Texas Instruments
Datasheet:   TLE2024BCN Datasheet
History Price: $1.74000
In Stock: 5940
TLE2024BCN vs TLE2022AMD
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Obsolete
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
0.65V/μs
Gain Bandwidth Product
-
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
33 nA
Voltage - Input Offset
-
120 μV
Current - Supply
-
550μA (x2 Channels)
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC