☰
TLE2024BCDW
TLE2024BCDW
Obsolete
Description:  EXCALIBUR LOW POWER OP AMPS
Manufacturer:  Texas Instruments
Datasheet:   TLE2024BCDW Datasheet
History Price: $2.77000
In Stock: 17735
TLE2024BCDW vs TLE2237CDW
Series
-
Excalibur
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
5V/μs
Gain Bandwidth Product
-
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
15 nA
Voltage - Input Offset
-
100 μV
Current - Supply
-
7.3mA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
8 V
Voltage - Supply Span (Max)
-
38 V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC