Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2024AQDWREP
TLE2024AQDWREP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2024AQDWREP Datasheet
History Price: $7.91250
In Stock: 16015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2024AQDWREP vs TLE2022MDR
Part No
TLE2024AQDWREP
TLE2022MDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.5V/μs
0.65V/μs
Gain Bandwidth Product
2.8 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
40 nA
35 nA
Voltage - Input Offset
100 μV
150 μV
Current - Supply
1.05mA (x4 Channels)
550μA (x2 Channels)
Current - Output / Channel
40 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC