☰
TLE2024AMFKB
TLE2024AMFKB
Active
Description:  IC OPAMP GP 4 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $59.08000
In Stock: 23120
TLE2024AMFKB vs TLE2021AQDREP
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
0.65V/μs
Gain Bandwidth Product
1.7 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
25 nA
Voltage - Input Offset
750 μV
80 μV
Current - Supply
1.05mA (x4 Channels)
200μA
Current - Output / Channel
40 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC