Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2022IDR
TLE2022IDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2022IDR Datasheet
History Price: $2.61000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE2022IDR vs TLE2024CDW
Part No
TLE2022IDR
TLE2024CDW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.65V/μs
0.5V/μs
Gain Bandwidth Product
2.8 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
45 nA
Voltage - Input Offset
150 μV
1 mV
Current - Supply
550μA (x2 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
30 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC