☰
TLE2022ACPG4
TLE2022ACPG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 23040
TLE2022ACPG4 vs TLE2144MDWG4
Series
Excalibur
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
2.8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
700 nA
Voltage - Input Offset
120 μV
290 μV
Current - Supply
550μA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC