☰
TLC4502MJGB
TLC4502MJGB
Active
Description:  ADVANCED LINEPIC SELF-CALIBRATIN
Manufacturer:  Texas Instruments
Datasheet:   TLC4502MJGB Datasheet
History Price: Active
In Stock: 33920
TLC4502MJGB vs TLC2252IP
Series
-
LinCMOS
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
0.12V/μs
Gain Bandwidth Product
4.7 MHz
210 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
1 pA
Voltage - Input Offset
10 μV
200 μV
Current - Supply
2.5mA
80μA (x2 Channels)
Current - Output / Channel
100 mA
50 mA
Voltage - Supply Span (Min)
4 V
4.4 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP