Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC4502CD
TLC4502CD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC4502CD Datasheet
History Price: $7.11000
In Stock: 39515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLC4502CD vs TLC080CDR
Part No
TLC4502CD
TLC080CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
2.5V/μs
19V/μs
Gain Bandwidth Product
4.7 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
2 pA
Voltage - Input Offset
10 μV
390 μV
Current - Supply
2.5mA (x2 Channels)
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC