☰
TLC4502AMJGB
TLC4502AMJGB
Active
Description:  ADVANCED, SELF-CALIBRATING, PREC
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 15600
TLC4502AMJGB vs TLC27M9CD
Series
-
LinCMOS
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
-
Slew Rate
2.5V/μs
0.62V/μs
Gain Bandwidth Product
4.7 MHz
525 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
0.7 pA
Voltage - Input Offset
10 μV
210 μV
Current - Supply
2.5mA
570μA (x4 Channels)
Current - Output / Channel
100 mA
30 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC