☰
TLC27M2BCD
TLC27M2BCD
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC27M2BCD Datasheet
History Price: $1.61000
In Stock: 32480
TLC27M2BCD vs TLC080AID
Series
LinCMOS
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.62V/μs
19V/μs
Gain Bandwidth Product
635 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.7 pA
3 pA
Voltage - Input Offset
224 μV
390 μV
Current - Supply
285μA (x2 Channels)
1.9mA
Current - Output / Channel
30 mA
57 mA
Voltage - Supply Span (Min)
3 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC