☰
TLC279CD
TLC279CD
Last Time Buy
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC279CD Datasheet
History Price: $3.84000
In Stock: 1325
TLC279CD vs TLC080CDR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.6V/μs
19V/μs
Gain Bandwidth Product
2.2 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.6 pA
2 pA
Voltage - Input Offset
320 μV
390 μV
Current - Supply
2.7mA (x4 Channels)
1.9mA
Current - Output / Channel
30 mA
57 mA
Voltage - Supply Span (Min)
3 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC