☰
TLC2652AMJGB
TLC2652AMJGB
Active
Description:  PRECISION CHOPPER-STABILIZED ADV
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 7440
TLC2652AMJGB vs TLC4501CD
Series
LinCMOS
LinEPIC, Self-Cal
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
General Purpose
Number of Circuits
1
1
Output Type
No
Rail-to-Rail
Slew Rate
2.8V/μs
2.5V/μs
Gain Bandwidth Product
1.9 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
1 pA
Voltage - Input Offset
500 nV
10 μV
Current - Supply
1.5mA
1mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
3.8 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC