☰
TLC251CD
TLC251CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC251CD Datasheet
History Price: $3.38000
In Stock: 38655
TLC251CD vs TLC080CDR
Series
LinCMOS
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
5.3V/μs
19V/μs
Gain Bandwidth Product
2.2 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.7 pA
2 pA
Voltage - Input Offset
1.1 mV
390 μV
Current - Supply
950μA
1.9mA
Current - Output / Channel
-
57 mA
Voltage - Supply Span (Min)
1.4 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC