☰
TLC2274CD
TLC2274CD
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2274CD Datasheet
History Price: $3.01000
In Stock: 3465
TLC2274CD vs TLC080CDR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
3.6V/μs
19V/μs
Gain Bandwidth Product
2.25 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
2 pA
Voltage - Input Offset
300 μV
390 μV
Current - Supply
4.8mA (x4 Channels)
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.4 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC