☰
TLC2272AMJGB
TLC2272AMJGB
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $27.58000
In Stock: 43445
TLC2272AMJGB vs TLC4501ACDR
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
3.6V/μs
2.5V/μs
Gain Bandwidth Product
2.25 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
300 μV
10 μV
Current - Supply
2.4mA (x2 Channels)
1mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4.4 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC