Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC2272AMJGB
TLC2272AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLC2272AMJGB Datasheet
History Price: $27.58000
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLC2272AMJGB vs TLC27M9CD
Part No
TLC2272AMJGB
TLC27M9CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
LinCMOS
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
-
Slew Rate
3.6V/μs
0.62V/μs
Gain Bandwidth Product
2.25 MHz
525 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.7 pA
Voltage - Input Offset
300 μV
210 μV
Current - Supply
2.4mA (x2 Channels)
570μA (x4 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4.4 V
3 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC