☰
TLC2264CD
TLC2264CD
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2264CD Datasheet
History Price: $2.87000
In Stock: 10640
TLC2264CD vs TLC080AID
Series
LinCMOS
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
0.55V/μs
19V/μs
Gain Bandwidth Product
730 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
3 pA
Voltage - Input Offset
300 μV
390 μV
Current - Supply
850μA (x4 Channels)
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.4 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC