☰
TLC2262AMJGB
TLC2262AMJGB
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $27.86000
In Stock: 17540
TLC2262AMJGB vs TLC27M9CD
Series
Automotive, AEC-Q100, LinCMOS
LinCMOS
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
-
Slew Rate
0.55V/μs
0.62V/μs
Gain Bandwidth Product
730 kHz
525 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.7 pA
Voltage - Input Offset
300 μV
210 μV
Current - Supply
425μA (x2 Channels)
570μA (x4 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4.4 V
3 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC