☰
TLC2201ACDR
TLC2201ACDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2201ACDR Datasheet
History Price: $3.22050
In Stock: 16400
TLC2201ACDR vs TLC080CDR
Series
LinCMOS
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
2.7V/μs
19V/μs
Gain Bandwidth Product
1.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
2 pA
Voltage - Input Offset
80 μV
390 μV
Current - Supply
1.1mA
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.6 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC