☰
TLC082CDGN
TLC082CDGN
Active
Description:  IC OPAMP GP 2 CIRCUIT 8HVSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLC082CDGN Datasheet
History Price: $2.86000
In Stock: 32655
TLC082CDGN vs TLC082CD
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
19V/μs
19V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 pA
3 pA
Voltage - Input Offset
390 μV
390 μV
Current - Supply
1.9mA (x2 Channels)
1.9mA (x2 Channels)
Current - Output / Channel
57 mA
57 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HVSSOP
8-SOIC