Output Type
-
Transistor Driver
Function
-
Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Push-Pull
Voltage - Supply (Vcc/Vdd)
-
7V ~ 40V
Frequency - Switching
-
300kHz
Synchronous Rectifier
-
Yes
Control Features
-
Dead Time Control, Frequency Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC