☰
TL494BD
TL494BD
Obsolete
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  onsemi
Datasheet:   TL494BD Datasheet
History Price: Obsolete
In Stock: 29175
TL494BD vs TL494CDBR
Part No
Manufacturer
Series
SWITCHMODE
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Push-Pull
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
7V ~ 40V
Frequency - Switching
200kHz
1kHz ~ 300kHz
Duty Cycle (Max)
48%
45%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SSOP