Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments TL331SDBVRCT
TL331SDBVRCT
Active
Linear - Comparators
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
TL331SDBVRCT Datasheet
History Price: Active
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TL331SDBVRCT vs TL331KDBVR
Part No
TL331SDBVRCT
TL331KDBVR
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Differential
Differential
Number of Elements
1
1
Output Type
Open-Collector, CMOS, MOS, TTL, Output
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 30V
Current - Input Bias (Max)
0.025μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
700μA
700μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 105 ℃
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-23-5