TL092CPS
TL092CPS
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   TL092CPS Datasheet
History Price: $0.57000
In Stock: 14800
TL092CPS vs TL084IPT
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.6V/μs
16V/μs
Gain Bandwidth Product
1 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 pA
20 pA
Voltage - Input Offset
5 mV
3 mV
Current - Supply
1.5mA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
6 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SO
14-TSSOP