TL084HIDR
TL084HIDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084HIDR Datasheet
History Price: $0.44000
In Stock: 11700
TL084HIDR vs TL084CDRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
20V/μs
13V/μs
Gain Bandwidth Product
5.25 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
30 pA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
937.5μA
1.4mA (x4 Channels)
Current - Output / Channel
26 mA
10 mA
Voltage - Supply Span (Min)
4.5 V
10 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC