TL084CN
TL084CN
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   TL084CN Datasheet
History Price: $0.62000
In Stock: 12900
TL084CN vs TL084HIPWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
13V/μs
20V/μs
Gain Bandwidth Product
3 MHz
5.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
1 pA
Voltage - Input Offset
3 mV
1 mV
Current - Supply
1.4mA (x4 Channels)
937.5μA (x4 Channels)
Current - Output / Channel
10 mA
26 mA
Voltage - Supply Span (Min)
10 V
4.5 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-PDIP
14-TSSOP