☰
TL082IP
TL082IP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL082IP Datasheet
History Price: $1.06000
In Stock: 16545
TL082IP vs TL051AMJGB
Series
-
LinCMOS
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
13V/μs
20V/μs
Gain Bandwidth Product
3 MHz
3.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
350 μV
Current - Supply
1.4mA (x2 Channels)
2.7mA
Current - Output / Channel
10 mA
80 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP