☰
TL072MLB
TL072MLB
Active
Description:  IC OPAMP JFET 2 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   TL072MLB Datasheet
History Price: $5.34000
In Stock: 13680
TL072MLB vs TL032MLB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
13V/μs
5.1V/μs
Gain Bandwidth Product
3 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
65 pA
2 pA
Voltage - Input Offset
3 mV
570 μV
Current - Supply
1.4mA (x2 Channels)
434μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8