☰
TL062BCDT
TL062BCDT
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TL062BCDT Datasheet
History Price: $1.30000
In Stock: 7620
TL062BCDT vs TL031CD
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3.5V/μs
5.1V/μs
Gain Bandwidth Product
1 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
2 pA
Voltage - Input Offset
2 mV
500 μV
Current - Supply
200μA (x2 Channels)
217μA
Current - Output / Channel
20 mA
40 mA
Voltage - Supply Span (Min)
6 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC