☰
TL034ID
TL034ID
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL034ID Datasheet
History Price: $2.34000
In Stock: 6080
TL034ID vs TL032CDR
Part No
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
5.1V/μs
5.1V/μs
Gain Bandwidth Product
1.1 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
2 pA
Voltage - Input Offset
790 μV
570 μV
Current - Supply
870μA (x4 Channels)
422μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC