Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV2911A-B
THCV2911A-B
Active
Interface - Serializers, Deserializers
Description:
2LANE V-BY-ONEHS REPEATER 30QFN
Manufacturer:
THine Solutions
Datasheet:
THCV2911A-B Datasheet
History Price: $20.81000
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV2911A-B vs THCV241A
Part No
THCV2911A-B
THCV241A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
V-by-One HS
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
2
6
Number of Outputs
2
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
30-QFN (2.5x4.5)
40-QFN (5x5)