THCV2911A-B
THCV2911A-B
Active
Description:  2LANE V-BY-ONEHS REPEATER 30QFN
Manufacturer:  THine Solutions
Datasheet:   THCV2911A-B Datasheet
History Price: $20.81000
In Stock: 47900
THCV2911A-B vs THCV218
Series
V-by-One HS
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Deserializer
Data Rate
4Gbps
3.4Gbs
Input Type
V-by-One?HS
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
2
2
Number of Outputs
2
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFQFN Exposed Pad
145-TFBGA
Supplier Device Package
30-QFN (2.5x4.5)
145-TFBGA (12x12)