THCV245A
THCV245A
Active
Description:  2LANE MIPICSI-2_V-BY-ONEHS40QFN
Manufacturer:  THine Solutions
Datasheet:   THCV245A Datasheet
History Price: $6.97500
In Stock: 35700
THCV245A vs THCV219-B
Manufacturer
Series
-
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3Gbps
Input Type
CSI-2, MIPI
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
5
35
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
64-QFN (9x9)