THCV243-B
THCV243-B
Active
Description:  SERDES V-BY-ONE HS DUAL TX CSP35
Manufacturer:  THine Solutions
Datasheet:   THCV243-B Datasheet
History Price: $25.57000
In Stock: 42400
THCV243-B vs THCV220-B
Series
THine V-by-One
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.75Gbps
Input Type
CMOS
V-by-One?HS
Output Type
CMOS
CMOS/TTL
Number of Inputs
5
1
Number of Outputs
1
35
Voltage - Supply
1.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
64-VFQFN Exposed Pad
Supplier Device Package
35-CSP (2.13x2.9)
64-QFN (9x9)