Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV242A-P-B
THCV242A-P-B
Active
Interface - Serializers, Deserializers
Description:
IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:
THine Solutions
Datasheet:
THCV242A-P-B Datasheet
History Price: $17.56000
In Stock: 30200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV242A-P-B vs THCV234
Part No
THCV242A-P-B
THCV234
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
-
Deserializer
Data Rate
-
3.36Gbps
Input Type
-
V-by-One?HS
Output Type
-
LVDS
Number of Inputs
-
2
Number of Outputs
-
6
Voltage - Supply
-
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN Exposed Pad
Supplier Device Package
-
48-QFN (7x7)