Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV242A-P-B
THCV242A-P-B
Active
Interface - Serializers, Deserializers
Description:
IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:
THine Solutions
Datasheet:
THCV242A-P-B Datasheet
History Price: $17.56000
In Stock: 30200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV242A-P-B vs THCV218
Part No
THCV242A-P-B
THCV218
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
-
Deserializer
Data Rate
-
3.4Gbs
Input Type
-
V-by-One?HS
Output Type
-
CMOS/TTL
Number of Inputs
-
2
Number of Outputs
-
42
Voltage - Supply
-
1.8V, 3.3V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
145-TFBGA
Supplier Device Package
-
145-TFBGA (12x12)