Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV242A-B
THCV242A-B
Active
Interface - Serializers, Deserializers
Description:
IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:
THine Solutions
Datasheet:
THCV242A-B Datasheet
History Price: $11.80000
In Stock: 49100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV242A-B vs THCV243-B
Part No
THCV242A-B
THCV243-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
CMOS
CMOS
Number of Inputs
2
5
Number of Outputs
6
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
64-QFN (9x9)
35-CSP (2.13x2.9)