THCV241A-P
THCV241A-P
Active
Description:  IC 2-LANE MIPI CSI-2 TO V-BY-ON
Manufacturer:  THine Solutions
Datasheet:   THCV241A-P Datasheet
History Price: $10.29000
In Stock: 24700
THCV241A-P vs THCV236-Q
Manufacturer
Series
-
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
6
1
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
64-QFN (9x9)