THCV241A-P-B
THCV241A-P-B
Active
Description:  IC 2-LANE MIPI CSI-2 TO V-BY-ON
Manufacturer:  THine Solutions
History Price: $16.03000
In Stock: 5800
THCV241A-P-B vs THCV233
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3.36Gbps
Input Type
CMOS
LVDS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
6
Number of Outputs
2
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 3.6V
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
48-QFN (7x7)