Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV241A-B
THCV241A-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER V-BY-ONE HS
Manufacturer:
THine Solutions
Datasheet:
THCV241A-B Datasheet
History Price: $12.06000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV241A-B vs THCV219
Part No
THCV241A-B
THCV219
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
3Gbps
Input Type
CMOS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
35
Number of Outputs
2
1
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
64-QFN (9x9)