Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THCV236-Q
THCV236-Q
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER SINGLE 64QFN
Manufacturer:
CEL
Datasheet:
THCV236-Q Datasheet
History Price: $16.70000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV236-Q vs THCV244A-B
Part No
THCV236-Q
THCV244A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
Automotive, AEC-Q100, THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
4Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
CSI-2, MIPI
Number of Inputs
1
8
Number of Outputs
1
6
Voltage - Supply
1.7V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)