Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV235
THCV235
Active
Interface - Serializers, Deserializers
Description:
1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:
THine Solutions
Datasheet:
THCV235 Datasheet
History Price: $10.24500
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV235 vs THCV241A-P
Part No
THCV235
THCV241A-P
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
LVCMOS
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
1
6
Number of Outputs
1
2
Voltage - Supply
1.7V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
40-QFN (5x5)