THCV234-B
THCV234-B
Active
Description:  IC DESERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV234-B Datasheet
History Price: $13.04000
In Stock: 1500
THCV234-B vs THCV217
Part No
Series
THine V-by-One HS
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.36Gbps
3.4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
2
42
Number of Outputs
6
2
Voltage - Supply
1.7V ~ 1.98V, 3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
105-TFBGA
Supplier Device Package
48-QFN (7x7)
105-TFBGA (10x10)