THCV233
THCV233
Active
Description:  1LANE LVDS_V-BY-ONEHS 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233 Datasheet
History Price: $7.87500
In Stock: 8200
THCV233 vs THCV2911B
Part No
Series
V-by-One HS
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
3.36Gbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
6
2
Number of Outputs
2
2
Voltage - Supply
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
30-QFN (2.5x4.5)