Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV233
THCV233
Active
Interface - Serializers, Deserializers
Description:
1LANE LVDS_V-BY-ONEHS 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV233 Datasheet
History Price: $7.87500
In Stock: 8200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV233 vs THCV243
Part No
THCV233
THCV243
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
V-by-One HS
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.36Gbps
4Gbps
Input Type
LVDS
CMOS
Output Type
V-by-One?HS
CMOS
Number of Inputs
6
-
Number of Outputs
2
1
Voltage - Supply
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
48-QFN (7x7)
35-CSP (2.13x2.9)