Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV231-Q-B
THCV231-Q-B
Active
Interface - Serializers, Deserializers
Description:
1LANE LVCMOS_V-BY-ONEHS 32QFN
Manufacturer:
THine Solutions
Datasheet:
THCV231-Q-B Datasheet
History Price: $22.57000
In Stock: 33665
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV231-Q-B vs THCV243
Part No
THCV231-Q-B
THCV243
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer
Data Rate
4Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
V-by-One?HS
CMOS
Number of Inputs
1
-
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
32-QFN (5x5)
35-CSP (2.13x2.9)